Renesas Electronics Corporation Single FETs, MOSFETs RJK0602DPN-E0#T2

Description
N-Channel 60V 110A (Ta) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 110A (Ta) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK0602DPN-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0602DPN-E0#T2-ND
Single FETs, MOSFETs RJK0602DPN-E0#T2-ND
N-Channel 60V 110A (Ta) 150W (Tc) Through Hole TO-220AB

N-Channel 60V 110A (Ta) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 110A MOSFET Transistor
278-RJK0602DPN-E0#T2
60V 110A MOSFET Transistor 278-RJK0602DPN-E0#T2
MOSFET N-CH 60V 110A TO220AB Product overview: RJK0602DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0602DPN-E0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 110A TO220AB Product overview: RJK0602DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0602DPN-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0602DPN-E0#T2 - 1092283-RJK0602DPN-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0602DPN-E0#T2
1092283-RJK0602DPN-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0602DPN-E0#T2 1092283-RJK0602DPN-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092283-RJK0602DPN-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Ta) Max Gate Charge: 90nC @ 10V Max Input Capacitance: 6450pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092283-RJK0602DPN-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 110A (Ta)
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 6450pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET Power MOSFET

MOSFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0602DPN-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0602DPN-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0602DPN-E0#T2
MOSFET N-CH 60V 110A TO220AB

MOSFET N-CH 60V 110A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJK0602DPN-E0#T2-ND 278-RJK0602DPN-E0#T2 1092283-RJK0602DPN-E0#T2 RJK0602DPN-E0#T2 RJK0602DPN-E0#T2
Product Name Single FETs, MOSFETs 60V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0602DPN-E0#T2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers