Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RJK0455DPB-00#J5

Description
Win Source Part Number: 962192-RJK0455DPB-00 #J5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 45A (Ta) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 22.5A, 10V Power Dissipation (Max): 60W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDMS8025S; IRFR7446TRPBF; IRFR7446PBF; BSZ034N04LSATMA1; FDMS0308AS; FDMS0309ASRJK0455DPB -00-J5; RJK0455DPB-00J5; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJK0455DPB-00# J5CT,RJK0455DPB-00#J 5-ND,RJK0455DPB00J5, RJK0455DPB-00#J5TR,R JK0455DPB-00#J5CT,RJ K0455DPB-00#J5DKR Base Product Number: RJK0455 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 962192-RJK0455DPB-00 #J5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 45A (Ta) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 22.5A, 10V Power Dissipation (Max): 60W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDMS8025S; IRFR7446TRPBF; IRFR7446PBF; BSZ034N04LSATMA1; FDMS0308AS; FDMS0309ASRJK0455DPB -00-J5; RJK0455DPB-00J5; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJK0455DPB-00# J5CT,RJK0455DPB-00#J 5-ND,RJK0455DPB00J5, RJK0455DPB-00#J5TR,R JK0455DPB-00#J5CT,RJ K0455DPB-00#J5DKR Base Product Number: RJK0455 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962192-RJK0455DPB-00#J5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962192-RJK0455DPB-00#J5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962192-RJK0455DPB-00#J5
Win Source Part Number: 962192-RJK0455DPB-00 #J5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 45A (Ta) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 22.5A, 10V Power Dissipation (Max): 60W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDMS8025S; IRFR7446TRPBF; IRFR7446PBF; BSZ034N04LSATMA1; FDMS0308AS; FDMS0309ASRJK0455DPB -00-J5; RJK0455DPB-00J5; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJK0455DPB-00# J5CT,RJK0455DPB-00#J 5-ND,RJK0455DPB00J5, RJK0455DPB-00#J5TR,R JK0455DPB-00#J5CT,RJ K0455DPB-00#J5DKR Base Product Number: RJK0455 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962192-RJK0455DPB-00#J5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 45A (Ta)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 22.5A, 10V
Power Dissipation (Max): 60W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2550 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FDMS8025S; IRFR7446TRPBF; IRFR7446PBF; BSZ034N04LSATMA1; FDMS0308AS; FDMS0309ASRJK0455DPB-00-J5; RJK0455DPB-00J5;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: -1161-RJK0455DPB-00#J5CT,RJK0455DPB-00#J5-ND,RJK0455DPB00J5,RJK0455DPB-00#J5TR,RJK0455DPB-00#J5CT,RJK0455DPB-00#J5DKR
Base Product Number: RJK0455
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - RJK0455DPB-00#J5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0455DPB-00#J5TR-ND
Single FETs, MOSFETs RJK0455DPB-00#J5TR-ND
N-Channel 40V 45A (Ta) 60W (Tc) Surface Mount LFPAK

N-Channel 40V 45A (Ta) 60W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - RJK0455DPB-00#J5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0455DPB-00#J5CT-ND
Single FETs, MOSFETs RJK0455DPB-00#J5CT-ND
N-Channel 40V 45A (Ta) 60W (Tc) Surface Mount LFPAK

N-Channel 40V 45A (Ta) 60W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Singapore, Singapore
40V 45A MOSFET Transistor
278-RJK0455DPB-00#J5
40V 45A MOSFET Transistor 278-RJK0455DPB-00#J5
MOSFET N-CH 40V 45A LFPAK Product overview: RJK0455DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0455DPB-00#J5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 45A LFPAK Product overview: RJK0455DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0455DPB-00#J5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0455DPB-00#J5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0455DPB-00#J5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0455DPB-00#J5
MOSFET N-CH 40V 45A LFPAK

MOSFET N-CH 40V 45A LFPAK

Supplier's Site
MOSFET JET Series MOSFET, 40V, LFPAK, Pb-F, HF

MOSFET JET Series MOSFET, 40V, LFPAK, Pb-F, HF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 962192-RJK0455DPB-00#J5 RJK0455DPB-00#J5TR-ND 278-RJK0455DPB-00#J5 RJK0455DPB-00#J5 RJK0455DPB-00#J5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive MOSFET Transistor - 278-AUIRFN7107TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4400 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
4 suppliers