Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088460-RJK03N0DPA-0
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 7.39 nF
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 45 W
Continuous Drain Current (ID): 45 A
Rds On Max: 2.4 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088460-RJK03N0DPA-00#J5A |
| Product Name | OEM Parts - OEM Parts (O - R) - RJK03N0DPA-00#J5A |