Renesas Electronics Corporation Single FETs, MOSFETs RJK03M5DPA-00#J5A

Description
MOSFET N-CH 30V 30A 8WPAK
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30A 8WPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-RJK03M5DPA-00#J5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M5DPA-00#J5ACT-ND
Single FETs, MOSFETs 559-RJK03M5DPA-00#J5ACT-ND
MOSFET N-CH 30V 30A 8WPAK

MOSFET N-CH 30V 30A 8WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK03M5DPA-00#J5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M5DPA-00#J5ADKR-ND
Single FETs, MOSFETs 559-RJK03M5DPA-00#J5ADKR-ND
MOSFET N-CH 30V 30A 8WPAK

MOSFET N-CH 30V 30A 8WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK03M5DPA-00#J5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M5DPA-00#J5ATR-ND
Single FETs, MOSFETs 559-RJK03M5DPA-00#J5ATR-ND
N-Channel 30V 30A (Ta) 30W (Tc) Surface Mount 8-WPAK

N-Channel 30V 30A (Ta) 30W (Tc) Surface Mount 8-WPAK

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
278-RJK03M5DPA-00#J5A
30V 30A MOSFET Transistor 278-RJK03M5DPA-00#J5A
MOSFET N-CH 30V 30A 8WPAK Product overview: RJK03M5DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M5DPA-00#J5 A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A 8WPAK Product overview: RJK03M5DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M5DPA-00#J5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M5DPA-00#J5A - 793217-RJK03M5DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M5DPA-00#J5A
793217-RJK03M5DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M5DPA-00#J5A 793217-RJK03M5DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 793217-RJK03M5DPA-00 #J5A Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Family Name: RJK03M5DPA-00 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-WPAK Channel Type Type: N Drain Source Voltage: 30V Gate Charge (Qg) (Maximum) @ Vgs: 10.4nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1890pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): Si7440DP-E3; SI7440DP-T1-E3; Si7440DP-T1; SI7440DP-T1-GE3; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 793217-RJK03M5DPA-00#J5A
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Family Name: RJK03M5DPA-00
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-WPAK
Channel Type Type: N
Drain Source Voltage: 30V
Gate Charge (Qg) (Maximum) @ Vgs: 10.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1890pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): Si7440DP-E3; SI7440DP-T1-E3; Si7440DP-T1; SI7440DP-T1-GE3;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET BEAM2 Series FET, 30V, WPAK, 7.2mOhm

MOSFET BEAM2 Series FET, 30V, WPAK, 7.2mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK03M5DPA-00#J5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK03M5DPA-00#J5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK03M5DPA-00#J5A
MOSFET N-CH 30V 30A 8WPAK

MOSFET N-CH 30V 30A 8WPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-RJK03M5DPA-00#J5ACT-ND 278-RJK03M5DPA-00#J5A 793217-RJK03M5DPA-00#J5A RJK03M5DPA-00#J5A RJK03M5DPA-00#J5A
Product Name Single FETs, MOSFETs 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M5DPA-00#J5A MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers