Renesas Electronics Corporation 30V 45A MOSFET Transistor RJK03M2DPA-00#J5A

Description
MOSFET N-CH 30V 45A 8WPAK Product overview: RJK03M2DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M2DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 45A 8WPAK Product overview: RJK03M2DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M2DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 45A MOSFET Transistor
278-RJK03M2DPA-00#J5A
30V 45A MOSFET Transistor 278-RJK03M2DPA-00#J5A
MOSFET N-CH 30V 45A 8WPAK Product overview: RJK03M2DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M2DPA-00#J5 A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 45A 8WPAK Product overview: RJK03M2DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK03M2DPA-00#J5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 559-RJK03M2DPA-00#J5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M2DPA-00#J5ATR-ND
Single FETs, MOSFETs 559-RJK03M2DPA-00#J5ATR-ND
N-Channel 30V 45A (Ta) 40W (Tc) Surface Mount 8-WPAK

N-Channel 30V 45A (Ta) 40W (Tc) Surface Mount 8-WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK03M2DPA-00#J5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M2DPA-00#J5ADKR-ND
Single FETs, MOSFETs 559-RJK03M2DPA-00#J5ADKR-ND
MOSFET N-CH 30V 45A 8WPAK

MOSFET N-CH 30V 45A 8WPAK

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK03M2DPA-00#J5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK03M2DPA-00#J5ACT-ND
Single FETs, MOSFETs 559-RJK03M2DPA-00#J5ACT-ND
MOSFET N-CH 30V 45A 8WPAK

MOSFET N-CH 30V 45A 8WPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M2DPA-00#J5A - 1092276-RJK03M2DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M2DPA-00#J5A
1092276-RJK03M2DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M2DPA-00#J5A 1092276-RJK03M2DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 1092276-RJK03M2DPA-0 0#J5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK Dimension: 8-WFDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 45A (Ta) Max Gate Charge: 21.2nC @ 4.5V Max Input Capacitance: 3850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092276-RJK03M2DPA-00#J5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-WPAK
Dimension: 8-WFDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 45A (Ta)
Max Gate Charge: 21.2nC @ 4.5V
Max Input Capacitance: 3850pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 22.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK03M2DPA-00#J5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK03M2DPA-00#J5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK03M2DPA-00#J5A
MOSFET N-CH 30V 45A 8WPAK

MOSFET N-CH 30V 45A 8WPAK

Supplier's Site
MOSFET BEAM2 Series FET, 30V, WPAK, 2.0mOhm

MOSFET BEAM2 Series FET, 30V, WPAK, 2.0mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK03M2DPA-00#J5A 559-RJK03M2DPA-00#J5ATR-ND 1092276-RJK03M2DPA-00#J5A RJK03M2DPA-00#J5A RJK03M2DPA-00#J5A
Product Name 30V 45A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03M2DPA-00#J5A Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 40000 milliwatts 40000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) 8-WFDFN Exposed Pad SOT3; 8-WPAK Surface Mount
Unlock Full Specs
to access all available technical data