Renesas Electronics Corporation 30V 50A MOSFET Transistor RJK0391DPA-00#J5A

Description
MOSFET N-CH 30V 50A 8WPAK Product overview: RJK0391DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0391DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 50A 8WPAK Product overview: RJK0391DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0391DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50A MOSFET Transistor
278-RJK0391DPA-00#J5A
30V 50A MOSFET Transistor 278-RJK0391DPA-00#J5A
MOSFET N-CH 30V 50A 8WPAK Product overview: RJK0391DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0391DPA-00#J5 A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A 8WPAK Product overview: RJK0391DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0391DPA-00#J5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RJK0391DPA-00#J5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0391DPA-00#J5ATR-ND
Single FETs, MOSFETs RJK0391DPA-00#J5ATR-ND
N-Channel 30V 50A (Ta) 50W (Tc) Surface Mount 8-WPAK (3)

N-Channel 30V 50A (Ta) 50W (Tc) Surface Mount 8-WPAK (3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0391DPA-00#J5A - 1092274-RJK0391DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0391DPA-00#J5A
1092274-RJK0391DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0391DPA-00#J5A 1092274-RJK0391DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 1092274-RJK0391DPA-0 0#J5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK (3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 5600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092274-RJK0391DPA-00#J5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-WPAK (3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 5600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0391DPA-00#J5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0391DPA-00#J5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0391DPA-00#J5A
MOSFET N-CH 30V 50A 8WPAK

MOSFET N-CH 30V 50A 8WPAK

Supplier's Site
MOSFET BEAM Series FET, 30V, WPAK, Pb Free, HF

MOSFET BEAM Series FET, 30V, WPAK, Pb Free, HF

Buy Now Datasheet
Mosfet, N-Ch, 30V, 50A, Wpak Rohs Compliant Renesas - 85AJ4340 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 50A, Wpak Rohs Compliant Renesas
85AJ4340
Mosfet, N-Ch, 30V, 50A, Wpak Rohs Compliant Renesas 85AJ4340
MOSFET, N-CH, 30V, 50A, WPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 50A, WPAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK0391DPA-00#J5A RJK0391DPA-00#J5ATR-ND 1092274-RJK0391DPA-00#J5A RJK0391DPA-00#J5A RJK0391DPA-00#J5A 85AJ4340
Product Name 30V 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0391DPA-00#J5A Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 50A, Wpak Rohs Compliant Renesas
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 50 milliwatts 50000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data