Renesas Electronics Corporation 30V 12A MOSFET Transistor RJK0355DSP-01#J0

Description
MOSFET N-CH 30V 12A 8SOP Product overview: RJK0355DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0355DSP-01#J0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A 8SOP Product overview: RJK0355DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0355DSP-01#J0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
278-RJK0355DSP-01#J0
30V 12A MOSFET Transistor 278-RJK0355DSP-01#J0
MOSFET N-CH 30V 12A 8SOP Product overview: RJK0355DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0355DSP-01#J0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8SOP Product overview: RJK0355DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0355DSP-01#J0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0355DSP-01#J0 - 100582-RJK0355DSP-01#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0355DSP-01#J0
100582-RJK0355DSP-01#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0355DSP-01#J0 100582-RJK0355DSP-01#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 100582-RJK0355DSP-01 #J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 860pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.1 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 100582-RJK0355DSP-01#J0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 860pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.1 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0355DSP-01#J0 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0355DSP-01#J0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0355DSP-01#J0
MOSFET N-CH 30V 12A 8SOP

MOSFET N-CH 30V 12A 8SOP

Supplier's Site
MOSFET N-CH 30V 12A 8-SOP - 668-RJK0355DSP-01#J0 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 12A 8-SOP
668-RJK0355DSP-01#J0
MOSFET N-CH 30V 12A 8-SOP 668-RJK0355DSP-01#J0
MOSFET N-CH 30V 12A 8-SOP

MOSFET N-CH 30V 12A 8-SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK0355DSP-01#J0 100582-RJK0355DSP-01#J0 RJK0355DSP-01#J0 668-RJK0355DSP-01#J0
Product Name 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0355DSP-01#J0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 12A 8-SOP
PD 1800 milliwatts 1800 milliwatts 1800 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP 860 pF @ 10 V
Unlock Full Specs
to access all available technical data