Manufacturer: Renesas Electronics America
Win Source Part Number: 096367-RJK0355DSP-00
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 860pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.1 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): RSS110N03FU6TB; DMG4406LSS-13; RJK0355DSP-00#J0; NTMS4917NR2G;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount 8-SOP
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount 8-SOP
MOSFET N-CH 30V 12A 8SOP Product overview: RJK0355DSP-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0355DSP-00#J0
MOSFET N-CH 30V 12A 8SOP
MOSFET Speed Series MOSFET, 30V, SO-8, PB Free
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 096367-RJK0355DSP-00#J0 | RJK0355DSP-00#J0CT-ND | 278-RJK0355DSP-00#J0 | RJK0355DSP-00#J0 | RJK0355DSP-00#J0 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0355DSP-00#J0 | Single FETs, MOSFETs | 30V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 1800 milliwatts | 1.8 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |