Renesas Electronics Corporation Single FETs, MOSFETs RJK0349DSP-01#J0

Description
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-RJK0349DSP-01#J0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK0349DSP-01#J0TR-ND
Single FETs, MOSFETs 559-RJK0349DSP-01#J0TR-ND
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOP

N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK0349DSP-01#J0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK0349DSP-01#J0CT-ND
Single FETs, MOSFETs 559-RJK0349DSP-01#J0CT-ND
MOSFET N-CH 30V 20A 8SOP

MOSFET N-CH 30V 20A 8SOP

Buy Now Datasheet
Single FETs, MOSFETs - 559-RJK0349DSP-01#J0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJK0349DSP-01#J0DKR-ND
Single FETs, MOSFETs 559-RJK0349DSP-01#J0DKR-ND
MOSFET N-CH 30V 20A 8SOP

MOSFET N-CH 30V 20A 8SOP

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-RJK0349DSP-01#J0
N-Channel MOSFET Transistor 2088-RJK0349DSP-01#J0
MOSFETs Nchannel Low Voltage MOSFET, HF version Product overview: RJK0349DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RJK0349DSP-01#J 0 can be used for catalog matching and distributor lookup.

MOSFETs Nchannel Low Voltage MOSFET, HF version Product overview: RJK0349DSP-01#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RJK0349DSP-01#J0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0349DSP-01#J0 - 002107-RJK0349DSP-01#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0349DSP-01#J0
002107-RJK0349DSP-01#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0349DSP-01#J0 002107-RJK0349DSP-01#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 002107-RJK0349DSP-01 #J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 3850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 002107-RJK0349DSP-01#J0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 3850pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0349DSP-01#J0 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0349DSP-01#J0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0349DSP-01#J0
MOSFET N-CH 30V 20A 8SOP

MOSFET N-CH 30V 20A 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-RJK0349DSP-01#J0TR-ND 2088-RJK0349DSP-01#J0 002107-RJK0349DSP-01#J0 RJK0349DSP-01#J0
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0349DSP-01#J0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Reel SOT3; 8-SOP Surface Mount
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
100V 128A MOSFET Transistor - 278-AUIRFP4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 278000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers