Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DPA-00 RJK0348DPA-00

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 726388-RJK0348DPA-00 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 07+P Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 726388-RJK0348DPA-00 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 07+P Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DPA-00 - 726388-RJK0348DPA-00 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DPA-00
726388-RJK0348DPA-00
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DPA-00 726388-RJK0348DPA-00
Manufacturer: Renesas Electronics America Win Source Part Number: 726388-RJK0348DPA-00 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 07+P Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 726388-RJK0348DPA-00
Manufacturer Homepage: www.renesas.com
Reference case: QFN-8
Reference Date Code: 07+P
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 726388-RJK0348DPA-00
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DPA-00
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
3 suppliers
Bipolar RF Transistors - LM3046MXTR-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R060M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details