Renesas Electronics Corporation 30V 35A MOSFET Transistor RJK0332DPB-01

Description
MOSFET N-CH 30V 35A LFPAK Product overview: RJK0332DPB-01 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0332DPB-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 35A LFPAK Product overview: RJK0332DPB-01 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0332DPB-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 35A MOSFET Transistor
285-RJK0332DPB-01
30V 35A MOSFET Transistor 285-RJK0332DPB-01
MOSFET N-CH 30V 35A LFPAK Product overview: RJK0332DPB-01 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0332DPB-01 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 35A LFPAK Product overview: RJK0332DPB-01 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0332DPB-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0332DPB-01 - 295186-RJK0332DPB-01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0332DPB-01
295186-RJK0332DPB-01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0332DPB-01 295186-RJK0332DPB-01
Manufacturer: Renesas Electronics America Win Source Part Number: 295186-RJK0332DPB-01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 2180pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 17.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 295186-RJK0332DPB-01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 2180pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 17.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RJK0332DPB-01 295186-RJK0332DPB-01
Product Name 30V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0332DPB-01
Polarity N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
 - 2ED2742S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers