Renesas Electronics Corporation 30V 35A MOSFET Transistor RJK0332DPB-01-JO

Description
Trans MOSFET N-CH Si 30V 35A 5-Pin(4+Tab) LFPAK T/R Product overview: RJK0332DPB-01-JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0332DPB-01-JO can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 35A 5-Pin(4+Tab) LFPAK T/R Product overview: RJK0332DPB-01-JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0332DPB-01-JO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 35A MOSFET Transistor
278-RJK0332DPB-01-JO
30V 35A MOSFET Transistor 278-RJK0332DPB-01-JO
Trans MOSFET N-CH Si 30V 35A 5-Pin(4+Tab) LFPAK T/R Product overview: RJK0332DPB-01-JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0332DPB-01-JO can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 35A 5-Pin(4+Tab) LFPAK T/R Product overview: RJK0332DPB-01-JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0332DPB-01-JO can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 182966-RJK0332DPB-01-JO - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
182966-RJK0332DPB-01-JO
Discrete Semiconductor Products 182966-RJK0332DPB-01-JO
Manufacturer: Renesas Electronics America Win Source Part Number: 182966-RJK0332DPB-01 -JO Category: Discrete Semiconductor Products Family: FETs - Single Family Name: RJK0332DPB-01 Alternative Parts (Cross-Reference): PSMN7R0-30YLC; PSMN6R0-30YLB; PSMN6R0-30YL; Introduction Date: February 28, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 182966-RJK0332DPB-01-JO
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: RJK0332DPB-01
Alternative Parts (Cross-Reference): PSMN7R0-30YLC; PSMN6R0-30YLB; PSMN6R0-30YL;
Introduction Date: February 28, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK0332DPB-01-JO 182966-RJK0332DPB-01-JO
Product Name 30V 35A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
 - 6ED2230S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-24
Packing Method Tape Reel; Tape & Reel
View Details
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
 - LM5109BMA/NOP - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
View Details