Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - RJK0330DPB-00-J0 RJK0330DPB-00-J0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018033-RJK0330DPB-0 0-J0 Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 4.3 nF Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RJK0330DPB-00-J0RJK0 330DPB-00 J0; RJK0330DPB-00#J0; RJK0330DPB-00J0; RJK0330DPB00#J0; RJK0330DPB00J0; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 55 W Continuous Drain Current (ID): 45 A Rds On Max: 2.7 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018033-RJK0330DPB-0 0-J0 Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 4.3 nF Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RJK0330DPB-00-J0RJK0 330DPB-00 J0; RJK0330DPB-00#J0; RJK0330DPB-00J0; RJK0330DPB00#J0; RJK0330DPB00J0; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 55 W Continuous Drain Current (ID): 45 A Rds On Max: 2.7 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RJK0330DPB-00-J0 - 1018033-RJK0330DPB-00-J0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RJK0330DPB-00-J0
1018033-RJK0330DPB-00-J0
OEM Parts - OEM Parts (O - R) - RJK0330DPB-00-J0 1018033-RJK0330DPB-00-J0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018033-RJK0330DPB-0 0-J0 Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 4.3 nF Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RJK0330DPB-00-J0RJK0 330DPB-00 J0; RJK0330DPB-00#J0; RJK0330DPB-00J0; RJK0330DPB00#J0; RJK0330DPB00J0; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 55 W Continuous Drain Current (ID): 45 A Rds On Max: 2.7 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018033-RJK0330DPB-00-J0
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 4.3 nF
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RJK0330DPB-00-J0RJK0330DPB-00 J0; RJK0330DPB-00#J0; RJK0330DPB-00J0; RJK0330DPB00#J0; RJK0330DPB00J0;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 55 W
Continuous Drain Current (ID): 45 A
Rds On Max: 2.7 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018033-RJK0330DPB-00-J0
Product Name OEM Parts - OEM Parts (O - R) - RJK0330DPB-00-J0
Unlock Full Specs
to access all available technical data