Renesas Electronics Corporation Discrete Semiconductor Products RJK0304DPB-00#JO

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210771-RJK0304DPB-00 #JO Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-100, SOT-669 Manufacturer Device Package: LFPAK FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4.5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 35A (Ta) Rds On (Max) @ Id, Vgs: 4.8 mOhm @ 17.5A, 10V Gate Charge (Qg) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) @ Vds: 2500pF @ 10V Power - Max: 50W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210771-RJK0304DPB-00 #JO Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-100, SOT-669 Manufacturer Device Package: LFPAK FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4.5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 35A (Ta) Rds On (Max) @ Id, Vgs: 4.8 mOhm @ 17.5A, 10V Gate Charge (Qg) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) @ Vds: 2500pF @ 10V Power - Max: 50W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 210771-RJK0304DPB-00#JO - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
210771-RJK0304DPB-00#JO
Discrete Semiconductor Products 210771-RJK0304DPB-00#JO
Manufacturer: Renesas Electronics America Win Source Part Number: 210771-RJK0304DPB-00 #JO Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-100, SOT-669 Manufacturer Device Package: LFPAK FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4.5V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 35A (Ta) Rds On (Max) @ Id, Vgs: 4.8 mOhm @ 17.5A, 10V Gate Charge (Qg) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) @ Vds: 2500pF @ 10V Power - Max: 50W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 210771-RJK0304DPB-00#JO
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SC-100, SOT-669
Manufacturer Device Package: LFPAK
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 35A (Ta)
Rds On (Max) @ Id, Vgs: 4.8 mOhm @ 17.5A, 10V
Gate Charge (Qg) @ Vgs: 17nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 2500pF @ 10V
Power - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 35A MOSFET Transistor
278-RJK0304DPB-00#JO
30V 35A MOSFET Transistor 278-RJK0304DPB-00#JO
MOSFET N-CH 30V 35A 5-LFPAK Product overview: RJK0304DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0304DPB-00#JO can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 35A 5-LFPAK Product overview: RJK0304DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0304DPB-00#JO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 210771-RJK0304DPB-00#JO 278-RJK0304DPB-00#JO
Product Name Discrete Semiconductor Products 30V 35A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
MOSFETs - 1219597 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details