Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers RJF0618JPE-01#J3

Description
Win Source Part Number: 1088442-RJF0618JPE-0 1#J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJF0618JPE-01# J3CT,559-RJF0618JPE- 01#J3TR,559-RJF0618J PE-01#J3DKR,559-RJF0 618JPE-01#J3CT
Request a Quote
Description
Win Source Part Number: 1088442-RJF0618JPE-0 1#J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJF0618JPE-01# J3CT,559-RJF0618JPE- 01#J3TR,559-RJF0618J PE-01#J3DKR,559-RJF0 618JPE-01#J3CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1088442-RJF0618JPE-01#J3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1088442-RJF0618JPE-01#J3
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1088442-RJF0618JPE-01#J3
Win Source Part Number: 1088442-RJF0618JPE-0 1#J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJF0618JPE-01# J3CT,559-RJF0618JPE- 01#J3TR,559-RJF0618J PE-01#J3DKR,559-RJF0 618JPE-01#J3CT

Win Source Part Number: 1088442-RJF0618JPE-01#J3
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Features: Latch Function
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Load: 3.5V ~ 12V
Rds On (Typ): 17mOhm
Package / Case: SC-83
Supplier Device Package: LDPAK
Temperature Range - Operating: 150°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: -1161-RJF0618JPE-01#J3CT,559-RJF0618JPE-01#J3TR,559-RJF0618JPE-01#J3DKR,559-RJF0618JPE-01#J3CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1088442-RJF0618JPE-01#J3
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details