Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers RJF0608JSP-00#J0

Description
Win Source Part Number: 1088440-RJF0608JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0608JSP-00#J0 CT,559-RJF0608JSP-00 #J0TR,-1161-RJF0608J SP-00#J0CT,559-RJF06 08JSP-00#J0DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1088440-RJF0608JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0608JSP-00#J0 CT,559-RJF0608JSP-00 #J0TR,-1161-RJF0608J SP-00#J0CT,559-RJF06 08JSP-00#J0DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1088440-RJF0608JSP-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1088440-RJF0608JSP-00#J0
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1088440-RJF0608JSP-00#J0
Win Source Part Number: 1088440-RJF0608JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0608JSP-00#J0 CT,559-RJF0608JSP-00 #J0TR,-1161-RJF0608J SP-00#J0CT,559-RJF06 08JSP-00#J0DKR

Win Source Part Number: 1088440-RJF0608JSP-00#J0
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Features: Latch Function
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 3.5V ~ 12V
Rds On (Typ): 58mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 150°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-RJF0608JSP-00#J0CT,559-RJF0608JSP-00#J0TR,-1161-RJF0608JSP-00#J0CT,559-RJF0608JSP-00#J0DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1088440-RJF0608JSP-00#J0
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details