Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers RJF0606JPE-01#J3

Description
Win Source Part Number: 965470-RJF0606JPE-01 #J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0606JPE-01#J3 DKR,-1161-RJF0606JPE -01#J3CT,559-RJF0606 JPE-01#J3TR,559-RJF0 606JPE-01#J3CT
Request a Quote
Description
Win Source Part Number: 965470-RJF0606JPE-01 #J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0606JPE-01#J3 DKR,-1161-RJF0606JPE -01#J3CT,559-RJF0606 JPE-01#J3TR,559-RJF0 606JPE-01#J3CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 965470-RJF0606JPE-01#J3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
965470-RJF0606JPE-01#J3
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 965470-RJF0606JPE-01#J3
Win Source Part Number: 965470-RJF0606JPE-01 #J3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 40A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 17mOhm Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0606JPE-01#J3 DKR,-1161-RJF0606JPE -01#J3CT,559-RJF0606 JPE-01#J3TR,559-RJF0 606JPE-01#J3CT

Win Source Part Number: 965470-RJF0606JPE-01#J3
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Features: Latch Function
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Load: 3.5V ~ 12V
Rds On (Typ): 17mOhm
Package / Case: SC-83
Supplier Device Package: LDPAK
Temperature Range - Operating: 150°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-RJF0606JPE-01#J3DKR,-1161-RJF0606JPE-01#J3CT,559-RJF0606JPE-01#J3TR,559-RJF0606JPE-01#J3CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 965470-RJF0606JPE-01#J3
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers