Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S15N06 RF1S15N06

Description
Manufacturer: Intersil Win Source Part Number: 293204-RF1S15N06 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 293204-RF1S15N06 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S15N06 - 293204-RF1S15N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S15N06
293204-RF1S15N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S15N06 293204-RF1S15N06
Manufacturer: Intersil Win Source Part Number: 293204-RF1S15N06 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 293204-RF1S15N06
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF1S15N06 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF1S15N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF1S15N06
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 293204-RF1S15N06 RF1S15N06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S15N06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details