Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes RD82E

Description
Zener Diode, 82V V(Z), 6%, 0.5W
Request a Quote Datasheet
Description
Zener Diode, 82V V(Z), 6%, 0.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD82E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 82V V(Z), 6%, 0.5W

Zener Diode, 82V V(Z), 6%, 0.5W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1383306-RD82E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1383306-RD82E
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1383306-RD82E
Win Source Part Number: 1383306-RD82E Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: * Package: Bulk Standard Package: 200 pcs ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383306-RD82E
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: *
Package: Bulk
Standard Package: 200 pcs
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Zener Diode - 295-RD82E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
295-RD82E
Zener Diode 295-RD82E
DIODE ZENER / Zener Diode Product overview: RD82E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RD82E can be used for catalog matching and distributor lookup.

DIODE ZENER / Zener Diode Product overview: RD82E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RD82E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number RD82E 1383306-RD82E 295-RD82E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data