Renesas Electronics Corporation 2MW Zener Diode RD8.2MW-T1B-AT

Description
RD8.2MW-T1B-AT - ZENER DIODES 20 Product overview: RD8.2MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD8.2MW-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD8.2MW-T1B-AT - ZENER DIODES 20 Product overview: RD8.2MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD8.2MW-T1B-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MW Zener Diode
287-RD8.2MW-T1B-AT
2MW Zener Diode 287-RD8.2MW-T1B-AT
RD8.2MW-T1B-AT - ZENER DIODES 20 Product overview: RD8.2MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD8.2MW-T1B-AT can be used for catalog matching and distributor lookup.

RD8.2MW-T1B-AT - ZENER DIODES 20 Product overview: RD8.2MW-T1B-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD8.2MW-T1B-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1315566-RD8.2MW-T1B-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1315566-RD8.2MW-T1B-AT
Circuit Protection - TVS - Diodes 1315566-RD8.2MW-T1B-AT
Win Source Part Number: 1315566-RD8.2MW-T1B- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7.76V Power - Peak Pulse: 85W Power Line Protection: No Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1315566-RD8.2MW-T1B-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7.76V
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - RD8.2MW-T1B-AT - Rochester Electronics
Newburyport, MA, United States
ZENER DIODES 200 mW 3-PIN MINI MOLD

ZENER DIODES 200 mW 3-PIN MINI MOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 287-RD8.2MW-T1B-AT 1315566-RD8.2MW-T1B-AT RD8.2MW-T1B-AT
Product Name 2MW Zener Diode Circuit Protection - TVS - Diodes
Package Bulk TO-236-3, SC-59, SOT-23-3 SC-59-3; SC-59
Tj 150 C (302 F) 150 C (302 F)
Peak Pulse Power 85 watts
Unlock Full Specs
to access all available technical data