RD7.5S - 200MW ZENER DIODE Product overview: RD7.5S-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD7.5S-T1-A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 733738-RD7.5S-T1-A
Manufacturer Homepage: www.renesas.com
Reference case: SOD123
Reference Date Code: 13
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
200mW Zener Diode
RD7.5S - 200MW ZENER DIODE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | 287-RD7.5S-T1-A | 733738-RD7.5S-T1-A | RD7.5S-T1-A | RD7.5S-T1-A |
| Product Name | 200MW Zener Diode | TVS - TVS - Diodes - RD7.5S-T1-A | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | SSP | 2-Super Mini Mold |