Zener Diode
Win Source Part Number: 1087845-RD6.8UM-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.5V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD6.8UM-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
RD6.8UM - ZENER DIODE Product overview: RD6.8UM-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD6.8UM-T1-A can be used for catalog matching and distributor lookup.
RD6.8UM - ZENER DIODE
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | RD6.8UM-T1-A | 1087845-RD6.8UM-T1-A | 287-RD6.8UM-T1-A | RD6.8UM-T1-A |
| Product Name | Circuit Protection - TVS - Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |