Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087920-RD6.2FM-T1-A
Zener Voltage: 6.6 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Diode Zener Single 6.2V 6% 1W 2-Pin Power Mini-Mold T/R Product overview: RD6.2FM-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RD6.2FM-T1-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1087920-RD6.2FM-T1-AZ | 295-RD6.2FM-T1-AZ |
| Product Name | Diodes - Zener - Single - RD6.2FM-T1-AZ | 6.2V 1W Zener Diode |
| RoHS Compliant | RoHS | RoHS |