Renesas Electronics Corporation Zener Diode RD5.6UJ-T1-A

Description
RD5.6UJ-T1-A - LOW NOISE SHARP B Product overview: RD5.6UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.6UJ-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD5.6UJ-T1-A - LOW NOISE SHARP B Product overview: RD5.6UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.6UJ-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-RD5.6UJ-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RD5.6UJ-T1-A
Zener Diode 287-RD5.6UJ-T1-A
RD5.6UJ-T1-A - LOW NOISE SHARP B Product overview: RD5.6UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.6UJ-T1-A can be used for catalog matching and distributor lookup.

RD5.6UJ-T1-A - LOW NOISE SHARP B Product overview: RD5.6UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.6UJ-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD5.6UJ-T1-A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 0.15W, Unidirectional

Zener Diode, 5.6V V(Z), 0.15W, Unidirectional

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1087914-RD5.6UJ-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1087914-RD5.6UJ-T1-A
Circuit Protection - TVS - Diodes 1087914-RD5.6UJ-T1-A
Win Source Part Number: 1087914-RD5.6UJ-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD5.6UJ-T1-A Product Status: Obsolete

Win Source Part Number: 1087914-RD5.6UJ-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Power - Peak Pulse: 2.2W
Power Line Protection: No
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD5.6UJ-T1-A
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD5.6UJ-T1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD5.6UJ-T1-A
Discrete Semiconductor Products - Diodes - Zener RD5.6UJ-T1-A
RD5.6UJ-T1-A - LOW NOISE SHARP B

RD5.6UJ-T1-A - LOW NOISE SHARP B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 287-RD5.6UJ-T1-A RD5.6UJ-T1-A 1087914-RD5.6UJ-T1-A RD5.6UJ-T1-A
Product Name Zener Diode Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk USM 2-SMD, Gull Wing 2-Ultra Super Mini Mold
Unlock Full Specs
to access all available technical data