Renesas Electronics Corporation 200MW Zener Diode RD5.1SL-T1-A

Description
RD5.1SL - 200MW ZENER DIODE Product overview: RD5.1SL-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.1SL-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD5.1SL - 200MW ZENER DIODE Product overview: RD5.1SL-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.1SL-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MW Zener Diode - 287-RD5.1SL-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MW Zener Diode
287-RD5.1SL-T1-A
200MW Zener Diode 287-RD5.1SL-T1-A
RD5.1SL - 200MW ZENER DIODE Product overview: RD5.1SL-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.1SL-T1-A can be used for catalog matching and distributor lookup.

RD5.1SL - 200MW ZENER DIODE Product overview: RD5.1SL-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD5.1SL-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD5.1SL-T1-A - Rochester Electronics
Newburyport, MA, United States
200mW Zener Diode

200mW Zener Diode

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1324401-RD5.1SL-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1324401-RD5.1SL-T1-A
Circuit Protection - TVS - Diodes 1324401-RD5.1SL-T1-A
Manufacturer: Renesas Win Source Part Number: 1324401-RD5.1SL-T1-A Category: Circuit Protection>TVS - Diodes Packaging: Bulk Type: Zener Applications: General Purpose Standard Package: 1 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 1.5V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2156-RD5.1SL-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Renesas
Win Source Part Number: 1324401-RD5.1SL-T1-A
Category: Circuit Protection>TVS - Diodes
Packaging: Bulk
Type: Zener
Applications: General Purpose
Standard Package: 1
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 1.5V (Max)
Power - Peak Pulse: 2.2W
Power Line Protection: No
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-RD5.1SL-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD5.1SL-T1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD5.1SL-T1-A
Discrete Semiconductor Products - Diodes - Zener RD5.1SL-T1-A
RD5.1SL - 200MW ZENER DIODE

RD5.1SL - 200MW ZENER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RD5.1SL-T1-A RD5.1SL-T1-A 1324401-RD5.1SL-T1-A RD5.1SL-T1-A
Product Name 200MW Zener Diode Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk SSP SOD-323; SC-76, SOD-323 2-Super Mini Mold
Unlock Full Specs
to access all available technical data