Renesas Electronics Corporation 150MW Zener Diode RD4.7UM(0)-T1-A

Description
RD4.7UM - 150MW ZENER DIODE Product overview: RD4.7UM(0)-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD4.7UM(0)-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD4.7UM - 150MW ZENER DIODE Product overview: RD4.7UM(0)-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD4.7UM(0)-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MW Zener Diode - 287-RD4.7UM(0)-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MW Zener Diode
287-RD4.7UM(0)-T1-A
150MW Zener Diode 287-RD4.7UM(0)-T1-A
RD4.7UM - 150MW ZENER DIODE Product overview: RD4.7UM(0)-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD4.7UM(0)-T1-A can be used for catalog matching and distributor lookup.

RD4.7UM - 150MW ZENER DIODE Product overview: RD4.7UM(0)-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD4.7UM(0)-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD4.7UM(0)-T1-A - Rochester Electronics
Newburyport, MA, United States
150mW Zener Diode

150mW Zener Diode

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1087895-RD4.7UM(0)-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1087895-RD4.7UM(0)-T1-A
Circuit Protection - TVS - Diodes 1087895-RD4.7UM(0)-T1-A
Win Source Part Number: 1087895-RD4.7UM(0)-T 1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 1V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD4.7UM(0)-T1-A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1087895-RD4.7UM(0)-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 1V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD4.7UM(0)-T1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RD4.7UM(0)-T1-A RD4.7UM(0)-T1-A 1087895-RD4.7UM(0)-T1-A
Product Name 150MW Zener Diode Circuit Protection - TVS - Diodes
Package Bulk USM-2 2-SMD, Gull Wing
Unlock Full Specs
to access all available technical data