Win Source Part Number: 963474-RD36MW-T1B-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 27V (Max)
Voltage - Breakdown (Min): 34V
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD36MW-T1B-A
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 963474-RD36MW-T1B-A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 |