Manufacturer: Renesas Electronics America
Win Source Part Number: 733730-RD33FS-T1-AY
Manufacturer Homepage: www.renesas.com
Reference case: SOD123
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RD33FS-T1-AY - ZENER DIODES1.0 W Product overview: RD33FS-T1-AY from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD33FS-T1-AY can be used for catalog matching and distributor lookup.
Zener Diode, 33V V(Z), 6.06%, 1W, Unidirectional
RD33FS-T1-AY - ZENER DIODES1.0 W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 733730-RD33FS-T1-AY | 287-RD33FS-T1-AY | RD33FS-T1-AY | RD33FS-T1-AY |
| Product Name | TVS - TVS - Diodes - RD33FS-T1-AY | 0 W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | POMM | 2-Mini Mold |