Win Source Part Number: 1087860-RD27S(0)-T1-
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 21V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD27S(0)-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD
RD27S(0)-T1-AT - ZENER DIODES200 Product overview: RD27S(0)-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD27S(0)-T1-AT can be used for catalog matching and distributor lookup.
RD27S(0)-T1-AT - ZENER DIODES200
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1087860-RD27S(0)-T1-AT | RD27S(0)-T1-AT | 287-RD27S(0)-T1-AT | RD27S(0)-T1-AT |
| Product Name | Circuit Protection - TVS - Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SC-76, SOD-323 | SSP | Bulk | 2-Super Mini Mold |