Renesas Electronics Corporation 1W Zener Diode RD27P-T1-AZ

Description
RD27P-T1-AZ - 1W POWER MINI MOLD Product overview: RD27P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD27P-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD27P-T1-AZ - 1W POWER MINI MOLD Product overview: RD27P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD27P-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Zener Diode - 287-RD27P-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Zener Diode
287-RD27P-T1-AZ
1W Zener Diode 287-RD27P-T1-AZ
RD27P-T1-AZ - 1W POWER MINI MOLD Product overview: RD27P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD27P-T1-AZ can be used for catalog matching and distributor lookup.

RD27P-T1-AZ - 1W POWER MINI MOLD Product overview: RD27P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD27P-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RD27P-T1-AZ - Rochester Electronics
Newburyport, MA, United States
1W Power Mini Mold Zenner Diode

1W Power Mini Mold Zenner Diode

Supplier's Site Datasheet
Diodes - Zener - Single - RD27P-T1-AZ - 291898-RD27P-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RD27P-T1-AZ
291898-RD27P-T1-AZ
Diodes - Zener - Single - RD27P-T1-AZ 291898-RD27P-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 291898-RD27P-T1-AZ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 291898-RD27P-T1-AZ
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD27P-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD27P-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD27P-T1-AZ
RD27P-T1-AZ - 1W POWER MINI MOLD

RD27P-T1-AZ - 1W POWER MINI MOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Power Diodes Zener Diodes Zener Diodes
Product Number 287-RD27P-T1-AZ RD27P-T1-AZ 291898-RD27P-T1-AZ RD27P-T1-AZ
Product Name 1W Zener Diode Diodes - Zener - Single - RD27P-T1-AZ Discrete Semiconductor Products - Diodes - Zener
Package Bulk POMM SOT89; SOT-89
RoHS Compliant RoHS RoHS
ZZT 80 ohms 80 ohms
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data