Renesas Electronics Corporation 200MW Zener Diode RD24S(0)-T1-AT

Description
RD24S - 200MW ZENER DIODE Product overview: RD24S(0)-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD24S(0)-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RD24S - 200MW ZENER DIODE Product overview: RD24S(0)-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD24S(0)-T1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MW Zener Diode - 287-RD24S(0)-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MW Zener Diode
287-RD24S(0)-T1-AT
200MW Zener Diode 287-RD24S(0)-T1-AT
RD24S - 200MW ZENER DIODE Product overview: RD24S(0)-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD24S(0)-T1-AT can be used for catalog matching and distributor lookup.

RD24S - 200MW ZENER DIODE Product overview: RD24S(0)-T1-AT from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD24S(0)-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1140580-RD24S(0)-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1140580-RD24S(0)-T1-AT
Circuit Protection - TVS - Diodes 1140580-RD24S(0)-T1-AT
Win Source Part Number: 1140580-RD24S(0)-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 19V (Max) Power - Peak Pulse: 85W Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: 2-Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD24S(0)-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1140580-RD24S(0)-T1-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 19V (Max)
Power - Peak Pulse: 85W
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: 2-Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD24S(0)-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - RD24S(0)-T1-AT - Rochester Electronics
Newburyport, MA, United States
200mW Zener Diode

200mW Zener Diode

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-RD24S(0)-T1-AT 1140580-RD24S(0)-T1-AT RD24S(0)-T1-AT
Product Name 200MW Zener Diode Circuit Protection - TVS - Diodes
Package Bulk SOD-323; SC-76, SOD-323 SSP
Unlock Full Specs
to access all available technical data