Renesas Electronics Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RD12FM-T1-AZ RD12FM-T1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062419-RD12FM-T1-AZ Packaging: Tape and Reel Type: Voltage Regulator Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: Power Mini-Mold Configuration: Single Rev Curr: 0.01(mA) Knee Impedance: 25Ohm Voltage Tolerance: 5% Zener Voltage: 12V Family Name: RD12FM Alternative Parts (Cross-Reference): PTZ 11B; PTZTF11B; U1ZB12(TE12L,Q); PTZTF12B; Introduction Date: March 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062419-RD12FM-T1-AZ Packaging: Tape and Reel Type: Voltage Regulator Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: Power Mini-Mold Configuration: Single Rev Curr: 0.01(mA) Knee Impedance: 25Ohm Voltage Tolerance: 5% Zener Voltage: 12V Family Name: RD12FM Alternative Parts (Cross-Reference): PTZ 11B; PTZTF11B; U1ZB12(TE12L,Q); PTZTF12B; Introduction Date: March 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RD12FM-T1-AZ - 062419-RD12FM-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RD12FM-T1-AZ
062419-RD12FM-T1-AZ
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RD12FM-T1-AZ 062419-RD12FM-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 062419-RD12FM-T1-AZ Packaging: Tape and Reel Type: Voltage Regulator Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: Power Mini-Mold Configuration: Single Rev Curr: 0.01(mA) Knee Impedance: 25Ohm Voltage Tolerance: 5% Zener Voltage: 12V Family Name: RD12FM Alternative Parts (Cross-Reference): PTZ 11B; PTZTF11B; U1ZB12(TE12L,Q); PTZTF12B; Introduction Date: March 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062419-RD12FM-T1-AZ
Packaging: Tape and Reel
Type: Voltage Regulator
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: Power Mini-Mold
Configuration: Single
Rev Curr: 0.01(mA)
Knee Impedance: 25Ohm
Voltage Tolerance: 5%
Zener Voltage: 12V
Family Name: RD12FM
Alternative Parts (Cross-Reference): PTZ 11B; PTZTF11B; U1ZB12(TE12L,Q); PTZTF12B;
Introduction Date: March 25, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 062419-RD12FM-T1-AZ
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RD12FM-T1-AZ
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 2548564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details