Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC CLOCKS
RENESAS ELECTRONICS CORPORATION
RC19016A100GN1#BB0 -- FANOUT BUFFER, -40 TO 105DEG C ROHS COMPLIANT RENESAS
Renesas Electronics Corporation
Fanout Buffer, -40 To 105Deg C Rohs Compliant Renesas
RC19016A100GN1#BB0
Description
FANOUT BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
FANOUT BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 105Deg C Rohs Compliant Renesas
25AK1235
Fanout Buffer, -40 To 105Deg C Rohs Compliant Renesas
25AK1235
FANOUT BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
FANOUT BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
IC Clocks
Product Number
25AK1235
Product Name
Fanout Buffer, -40 To 105Deg C Rohs Compliant Renesas
Device Type
Clock Generator
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI51211-A08487-GM
Specs
Device Type
Clock Generator
View Details
3
suppliers
Texas Instruments
CDC203 3.3V 6-Bit Inverter/Clock Driver
CDC203DWG4
Specs
Device Type
CMOS; Clock Driver
Bus Interface
CMOS
Package Type
SOIC
View Details
Micro Crystal AG
Real Time Clocks
RV-4162-C7-32.768KHZ-20PPM-TA-QA
Specs
Device Type
Real Time Clock
Package Type
Surface Mount; 8-WCDFN
Supply Voltage
1 to 4.4 volts
View Details
4
suppliers
Infineon Technologies AG
Clock Generators, PLLs, Frequency Synthesizers
CY2308SC-1H
Specs
Device Type
Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers