Renesas Electronics Corporation Motor Drivers, Controllers RAJ306010GNP#AAN

Description
Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)
Request a Quote Datasheet
Description
Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 559-RAJ306010GNP#AAN-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
559-RAJ306010GNP#AAN-ND
Motor Drivers, Controllers 559-RAJ306010GNP#AAN-ND
Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)

Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1066225-RAJ306010GNP#AAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1066225-RAJ306010GNP#AAN
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1066225-RAJ306010GNP#AAN
Win Source Part Number: 1066225-RAJ306010GNP #AAN Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tray Applications: General Purpose Standard Package: 25 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 500mA Function: Controller - Commutation, Direction Management Interface: I2C, SPI, UART Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 6V ~ 42V Package / Case: 64-QFN Supplier Device Package: 64-HTQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RAJ306010GNP#AAN

Win Source Part Number: 1066225-RAJ306010GNP#AAN
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 25
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 500mA
Function: Controller - Commutation, Direction Management
Interface: I2C, SPI, UART
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 42V
Package / Case: 64-QFN
Supplier Device Package: 64-HTQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-RAJ306010GNP#AAN

Buy Now Datasheet
Motor Driver IC - 744-RAJ306010GNP#AAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-RAJ306010GNP#AAN
Motor Driver IC 744-RAJ306010GNP#AAN
MSIG MOTOR DRIVER FOR BLDC Product overview: RAJ306010GNP#AAN from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-RAJ306010GNP#AAN can be used for catalog matching and distributor lookup.

MSIG MOTOR DRIVER FOR BLDC Product overview: RAJ306010GNP#AAN from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-RAJ306010GNP#AAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - RAJ306010GNP#AAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
RAJ306010GNP#AAN
Motor Drivers, Controllers RAJ306010GNP#AAN
Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)

Multiphase Motor Driver Power MOSFET I²C, SPI, UART 64-HTQFN (8x8)

Buy Now Datasheet
Motor Driver, -40 To 85 Deg C Rohs Compliant Renesas - 37AJ0728 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 85 Deg C Rohs Compliant Renesas
37AJ0728
Motor Driver, -40 To 85 Deg C Rohs Compliant Renesas 37AJ0728
MOTOR DRIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

MOTOR DRIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - RAJ306010GNP#AAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
RAJ306010GNP#AAN
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers RAJ306010GNP#AAN
MSIG MOTOR DRIVER FOR BLDC

MSIG MOTOR DRIVER FOR BLDC

Supplier's Site
PMIC - Motor Drivers, Controllers - RAJ306010GNP#AAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
RAJ306010GNP#AAN
PMIC - Motor Drivers, Controllers RAJ306010GNP#AAN
MSIG MOTOR DRIVER FOR BLDC

MSIG MOTOR DRIVER FOR BLDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 559-RAJ306010GNP#AAN-ND 1066225-RAJ306010GNP#AAN 744-RAJ306010GNP#AAN RAJ306010GNP#AAN 37AJ0728 RAJ306010GNP#AAN RAJ306010GNP#AAN
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers Motor Driver, -40 To 85 Deg C Rohs Compliant Renesas Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 64-QFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
AC Input 6 to 42 volts 6 to 42 volts
DC Input 6 to 42 volts 6 to 42 volts 42 volts
Unlock Full Specs
to access all available technical data