Renesas Electronics Corporation Battery Management RAA4892062GNP#MA5

Description
Battery Battery Balancing IC Multi-Chemistry 64-QFN (9x9)
Description
Battery Battery Balancing IC Multi-Chemistry 64-QFN (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The RAA4892062GNP#MA5 is a 16-cell Battery Front End (BFE) integrated circuit designed for battery management systems. It features a differential multiplexer and a 16-bit ADC for precise monitoring of cell voltage, temperature, and load current, ensuring optimal battery performance and safety. The device supports multiple communication protocols, including I2C and SPI, facilitating integration with microcontrollers in proprietary battery management solutions. This IC operates with low current consumption, averaging 200µA in IDLE mode and less than 18µA in SHIP mode, which enhances the storage and discharge life of battery packs. It includes internal cell balancing circuitry capable of providing 8mA of balance current per cell, with options for external balancing for higher currents. The RAA4892062GNP#MA5 is housed in a compact 64-lead QFN package and is suitable for various applications, including light electric vehicles, cordless tools, and energy storage systems. Its high hot plug rating of 62V and accuracy specifications of ±10mV for VCELL and ±0.2% for IPACK make it a reliable choice for engineers looking to implement effective battery management solutions.

Datasheet Summary
Powered by GS/AI

The RAA4892062GNP#MA5 is a 16-cell Battery Front End (BFE) integrated circuit designed for battery management systems. It features a differential multiplexer and a 16-bit ADC for precise monitoring of cell voltage, temperature, and load current, ensuring optimal battery performance and safety. The device supports multiple communication protocols, including I2C and SPI, facilitating integration with microcontrollers in proprietary battery management solutions. This IC operates with low current consumption, averaging 200µA in IDLE mode and less than 18µA in SHIP mode, which enhances the storage and discharge life of battery packs. It includes internal cell balancing circuitry capable of providing 8mA of balance current per cell, with options for external balancing for higher currents. The RAA4892062GNP#MA5 is housed in a compact 64-lead QFN package and is suitable for various applications, including light electric vehicles, cordless tools, and energy storage systems. Its high hot plug rating of 62V and accuracy specifications of ±10mV for VCELL and ±0.2% for IPACK make it a reliable choice for engineers looking to implement effective battery management solutions.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - RAA4892062GNP#MA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
RAA4892062GNP#MA5
Battery Management RAA4892062GNP#MA5
Battery Battery Balancing IC Multi-Chemistry 64-QFN (9x9)

Battery Battery Balancing IC Multi-Chemistry 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RAA4892062GNP#MA5
Product Name Battery Management
Type 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details