Renesas Electronics Corporation Battery Management RAA4892042GFT#AA0

Description
Battery Multi-Function Controller IC Lithium Ion 64-TQFP (10x10)
Datasheet
Description
Battery Multi-Function Controller IC Lithium Ion 64-TQFP (10x10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - RAA4892042GFT#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
RAA4892042GFT#AA0
Battery Management RAA4892042GFT#AA0
Battery Multi-Function Controller IC Lithium Ion 64-TQFP (10x10)

Battery Multi-Function Controller IC Lithium Ion 64-TQFP (10x10)

Buy Now Datasheet
Battery Monitor, Li-Ion, -40 To 85Deg C; Battery Type Renesas - 82AJ0697 - Newark, An Avnet Company
Chicago, IL, United States
Battery Monitor, Li-Ion, -40 To 85Deg C; Battery Type Renesas
82AJ0697
Battery Monitor, Li-Ion, -40 To 85Deg C; Battery Type Renesas 82AJ0697
BATTERY MONITOR, LI-ION, -40 TO 85DEG C; Battery Type:Li-Ion; Interfaces:SPI; No. of Cells:14Cells; Supply Voltage Min:10V; Supply Voltage Max:65V; IC Case / Package:TQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATTERY MONITOR, LI-ION, -40 TO 85DEG C; Battery Type:Li-Ion; Interfaces:SPI; No. of Cells:14Cells; Supply Voltage Min:10V; Supply Voltage Max:65V; IC Case / Package:TQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number RAA4892042GFT#AA0 82AJ0697
Product Name Battery Management Battery Monitor, Li-Ion, -40 To 85Deg C; Battery Type Renesas
Type QFP; TQFP; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details