Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Gate Drivers RAA229001GNP#HA0

Description
Win Source Part Number: 1087607-RAA229001GNP #HA0 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 31ns, 18ns Voltage - Supply: 6V ~ 13.2V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-RAA229001GNP#HA0T R Base Product Number: RAA229001
Request a Quote
Description
Win Source Part Number: 1087607-RAA229001GNP #HA0 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 31ns, 18ns Voltage - Supply: 6V ~ 13.2V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-RAA229001GNP#HA0T R Base Product Number: RAA229001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1087607-RAA229001GNP#HA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1087607-RAA229001GNP#HA0
Integrated Circuits (ICs) - PMIC - Gate Drivers 1087607-RAA229001GNP#HA0
Win Source Part Number: 1087607-RAA229001GNP #HA0 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 31ns, 18ns Voltage - Supply: 6V ~ 13.2V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-RAA229001GNP#HA0T R Base Product Number: RAA229001

Win Source Part Number: 1087607-RAA229001GNP#HA0
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 31ns, 18ns
Voltage - Supply: 6V ~ 13.2V
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-RAA229001GNP#HA0TR
Base Product Number: RAA229001

Buy Now
Gate Driver IC - 730-RAA229001GNP#HA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-RAA229001GNP#HA0
Gate Driver IC 730-RAA229001GNP#HA0
DSKTOP 2OUT/8PH INTEL DIGI CONT Product overview: RAA229001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA229001GNP#HA0 can be used for catalog matching and distributor lookup.

DSKTOP 2OUT/8PH INTEL DIGI CONT Product overview: RAA229001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA229001GNP#HA0 can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - RAA229001GNP#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
RAA229001GNP#HA0
Gate Drivers RAA229001GNP#HA0
Half-Bridge Gate Driver IC Non-Inverting 12-TDFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 12-TDFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1087607-RAA229001GNP#HA0 730-RAA229001GNP#HA0 RAA229001GNP#HA0
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Supply Voltage 6 to 13.2 volts 6 to 13.2 volts
Rise Time 31 ns 31 ns 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Isolators - Isolators - Gate Drivers - 1EDI60I12AHXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
3 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details