Renesas Electronics Corporation Buck DFN Gate Driver IC RAA220001GNP#HA0

Description
BUCK MOSFET DRIVER 8LD DFN 2 X 2 Product overview: RAA220001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA220001GNP#HA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUCK MOSFET DRIVER 8LD DFN 2 X 2 Product overview: RAA220001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA220001GNP#HA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck DFN Gate Driver IC - 730-RAA220001GNP#HA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck DFN Gate Driver IC
730-RAA220001GNP#HA0
Buck DFN Gate Driver IC 730-RAA220001GNP#HA0
BUCK MOSFET DRIVER 8LD DFN 2 X 2 Product overview: RAA220001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA220001GNP#HA0 can be used for catalog matching and distributor lookup.

BUCK MOSFET DRIVER 8LD DFN 2 X 2 Product overview: RAA220001GNP#HA0 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RAA220001GNP#HA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1087605-RAA220001GNP#HA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1087605-RAA220001GNP#HA0
Integrated Circuits (ICs) - PMIC - Gate Drivers 1087605-RAA220001GNP#HA0
Win Source Part Number: 1087605-RAA220001GNP #HA0 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 31ns, 18ns Voltage - Supply: 6V ~ 13.2V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-RAA220001GNP#HA0T R Base Product Number: RAA220001

Win Source Part Number: 1087605-RAA220001GNP#HA0
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 31ns, 18ns
Voltage - Supply: 6V ~ 13.2V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-RAA220001GNP#HA0TR
Base Product Number: RAA220001

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
RAA220001GNP#HA0
Gate Drivers RAA220001GNP#HA0
Gate Drivers Synchronous Rectified Buck MOSFET Driver

Gate Drivers Synchronous Rectified Buck MOSFET Driver

Buy Now Datasheet
Gate Drivers - RAA220001GNP#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
RAA220001GNP#HA0
Gate Drivers RAA220001GNP#HA0
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-RAA220001GNP#HA0 1087605-RAA220001GNP#HA0 RAA220001GNP#HA0 RAA220001GNP#HA0
Product Name Buck DFN Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Supply Voltage 6 to 13.2 volts 6 to 13.2 volts 6 to 13.2 volts
Rise Time 31 ns 31 ns 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G125GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details