Renesas Electronics Corporation Voltage Regulators - Linear RAA214023GNP#HCA

Description
Linear Voltage Regulator IC Positive Adjustable/Programma ble 1 Output 2A 20-QFN (3.5x3.5)
Description
Linear Voltage Regulator IC Positive Adjustable/Programma ble 1 Output 2A 20-QFN (3.5x3.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The RAA214023GNP#HCA is an ultra low-noise, high power supply ripple rejection (PSRR) low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd. It operates within an input voltage range of 2.7V to 5.5V and can deliver a maximum output current of 2A. The output voltage is adjustable from 0.8V to 3.95V using PCB layout configurations, with the option to extend the range up to 5.5V minus dropout voltage using external feedback resistors. This LDO features a low output noise of 6.5µVRMS, making it suitable for sensitive applications requiring minimal noise. It has a typical quiescent current of 195µA and a shutdown current of just a few nanoamps, which is advantageous for battery-powered devices. The device includes several protection features such as input undervoltage lockout (UVLO), thermal shutdown, and internal current limiting. It is stable with a minimum output capacitance of 22µF and is available in a compact 20-lead QFN package measuring 3.5mm x 3.5mm. Applications for the RAA214023 include high-speed analog circuits, RF and wireless systems, and IoT devices, making it a versatile choice for engineers looking for reliable voltage regulation in low-noise environments.

Datasheet Summary
Powered by GS/AI

The RAA214023GNP#HCA is an ultra low-noise, high power supply ripple rejection (PSRR) low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd. It operates within an input voltage range of 2.7V to 5.5V and can deliver a maximum output current of 2A. The output voltage is adjustable from 0.8V to 3.95V using PCB layout configurations, with the option to extend the range up to 5.5V minus dropout voltage using external feedback resistors. This LDO features a low output noise of 6.5µVRMS, making it suitable for sensitive applications requiring minimal noise. It has a typical quiescent current of 195µA and a shutdown current of just a few nanoamps, which is advantageous for battery-powered devices. The device includes several protection features such as input undervoltage lockout (UVLO), thermal shutdown, and internal current limiting. It is stable with a minimum output capacitance of 22µF and is available in a compact 20-lead QFN package measuring 3.5mm x 3.5mm. Applications for the RAA214023 include high-speed analog circuits, RF and wireless systems, and IoT devices, making it a versatile choice for engineers looking for reliable voltage regulation in low-noise environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RAA214023GNP#HCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RAA214023GNP#HCA
Voltage Regulators - Linear RAA214023GNP#HCA
Linear Voltage Regulator IC Positive Adjustable/Programma ble 1 Output 2A 20-QFN (3.5x3.5)

Linear Voltage Regulator IC Positive Adjustable/Programmable 1 Output 2A 20-QFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RAA214023GNP#HCA
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897870 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details