Renesas Electronics Corporation DC DC Converters RAA2109252GLG#AG0

Description
Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 25A, 25A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 25A, 25A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RAA2109252GLG#AG0-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RAA2109252GLG#AG0-ND
DC DC Converters RAA2109252GLG#AG0-ND
Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 25A, 25A 4.5V - 14V Input

Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 25A, 25A 4.5V - 14V Input

Buy Now Datasheet
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas - 81AC5264 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
81AC5264
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas 81AC5264
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:2 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:2 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAA2109252GLG#AG0-ND 81AC5264
Product Name DC DC Converters Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1152-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
3 suppliers