Renesas Electronics Corporation Power Supplies - Board Mount - DC DC Converters RAA2100404GLG#HD0

Description
Win Source Part Number: 1350101-RAA2100404GL G#HD0 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote Sense Package: Tape & Reel Size / Dimension: 0.12" L x 0.12" W x 0.07" H (3.0mm x 3.0mm x 1.8mm) Applications: ITE (Commercial) Standard Package: 3,000 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Mounting Type: Surface Mount Package / Case: 10-FDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1350101-RAA2100404GL G#HD0 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote Sense Package: Tape & Reel Size / Dimension: 0.12" L x 0.12" W x 0.07" H (3.0mm x 3.0mm x 1.8mm) Applications: ITE (Commercial) Standard Package: 3,000 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Mounting Type: Surface Mount Package / Case: 10-FDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350101-RAA2100404GLG#HD0 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350101-RAA2100404GLG#HD0
Power Supplies - Board Mount - DC DC Converters 1350101-RAA2100404GLG#HD0
Win Source Part Number: 1350101-RAA2100404GL G#HD0 Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote Sense Package: Tape & Reel Size / Dimension: 0.12" L x 0.12" W x 0.07" H (3.0mm x 3.0mm x 1.8mm) Applications: ITE (Commercial) Standard Package: 3,000 Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Mounting Type: Surface Mount Package / Case: 10-FDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc

Win Source Part Number: 1350101-RAA2100404GLG#HD0
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote Sense
Package: Tape & Reel
Size / Dimension: 0.12" L x 0.12" W x 0.07" H (3.0mm x 3.0mm x 1.8mm)
Applications: ITE (Commercial)
Standard Package: 3,000
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 10-FDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc

Buy Now Datasheet
5V DC-DC Converter IC - 132-RAA2100404GLG#HD0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DC-DC Converter IC
132-RAA2100404GLG#HD0
5V DC-DC Converter IC 132-RAA2100404GLG#HD0
DC DC CONVERTER 5V Product overview: RAA2100404GLG#HD0 from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RAA2100404GLG#HD 0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V Product overview: RAA2100404GLG#HD0 from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RAA2100404GLG#HD0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1350101-RAA2100404GLG#HD0 132-RAA2100404GLG#HD0
Product Name Power Supplies - Board Mount - DC DC Converters 5V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Automotive Low-Power Buck 6V Step-Down DC-DC Converter IC - 739-LM5163HQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details