RENESAS ELECTRONICS CORPORATION
R9A09G087M48GBG#AC1 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R9A09G087M48GBG#AC1
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
559-R9A09G087M48GBG#AC1-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A55
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 576-FBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
ARM; ARM926EJ-S
View Details
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details