RENESAS ELECTRONICS CORPORATION
R9A07G075M28GBA#BC0 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R9A07G075M28GBA#BC0
Description
R9A07G075M28GBA#BC0
Request a Quote
Email Supplier
Datasheet
Description
R9A07G075M28GBA#BC0
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
559-R9A07G075M28GBA#BC0-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-R52
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 225-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A8
Clock Speed
600 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Microprocessor Family
ARM; ARMR CortexR-A5
Clock Speed
500 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers