IC MPU RZ 200MHZ/1.2GHZ 551BGA
ARM® Cortex®-A55, ARM® Cortex®-M33 Microprocessor IC RZ/V2L 2 Core, 64-Bit 200MHz, 1.2GHz 551-LFBGA (21x21)
IC MPU RZ 200MHZ/1.2GHZ 551BGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A07G054L14GBG#BC0-ND | R9A07G054L14GBG#BC0 | R9A07G054L14GBG#BC0 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 2 Core, 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A55, ARM® Cortex®-M33 | ARM® Cortex®-A55, ARM® Cortex®-M33 | ARM; ARMR CortexR-A55, ARMR CortexR-M33 |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | Other; 551-LFBGA | BGA; Other; 551-LFBGA | Other; 551-LFBGA |