ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 324-LFBGA (15x15)
ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 324-LFBGA (15x15)
SOC ARM CORTEX RZ/N1S 324PIN
SOC ARM CORTEX RZ/N1S 324PIN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A06G033NGBG#AC0-ND | R9A06G033NGBG#AC0 | R9A06G033NGBG#AC0 | R9A06G033NGBG#AC0 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7, ARM® Cortex®-M3 | ARM® Cortex®-A7, ARM® Cortex®-M3 | ARM; ARM® Cortex®-A7, ARM® Cortex®-M3 | ARM; ARMR CortexR-A7, ARMR CortexR-M3 |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 324-LFBGA | BGA; Other; 324-LFBGA | Other; 324-LFBGA |