ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1D 3 Core, 32-Bit 125MHz, 500MHz 400-LFBGA (17x17)
SOC ARM CORTEX RZ/N1D 400PIN
ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1D 3 Core, 32-Bit 125MHz, 500MHz 400-LFBGA (17x17)
SOC ARM CORTEX RZ/N1D 400PIN
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A06G032VGBG#AC0-ND | R9A06G032VGBG#AC0 | R9A06G032VGBG#AC0 | R9A06G032VGBG#AC0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 3 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7, ARM® Cortex®-M3 | ARM; ARMR CortexR-A7, ARMR CortexR-M3 | ARM® Cortex®-A7, ARM® Cortex®-M3 | ARM; ARM® Cortex®-A7, ARM® Cortex®-M3 |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 400-LFBGA | Other; 400-LFBGA | BGA; Other; 400-LFBGA |