32-BIT MCU GP 48 MHZ RISC-V 128K
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R9A02G0214CNE#BA0-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 48 MHz |
| Bits | 8 Bit; Other; A/D 10x12b SAR; D/A 2x8b |
| RAM | 16 KB |
| ROM | 128 KB |