Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R8A77800BNBGV R8A77800BNBGV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793021-R8A77800BNBGV Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: Audio Codec, Memory Card, Serial Sound, SCI, SIO, SPI, SSI Peripherals: DMA, POR, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Supply Voltage: 1.15 V ~ 1.35 V Family Name: R8A77800 Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: March 16, 2008 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793021-R8A77800BNBGV Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: Audio Codec, Memory Card, Serial Sound, SCI, SIO, SPI, SSI Peripherals: DMA, POR, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Supply Voltage: 1.15 V ~ 1.35 V Family Name: R8A77800 Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: March 16, 2008 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R8A77800BNBGV - 793021-R8A77800BNBGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R8A77800BNBGV
793021-R8A77800BNBGV
Embedded - Embedded - Microcontrollers - R8A77800BNBGV 793021-R8A77800BNBGV
Manufacturer: Renesas Electronics America Win Source Part Number: 793021-R8A77800BNBGV Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: Audio Codec, Memory Card, Serial Sound, SCI, SIO, SPI, SSI Peripherals: DMA, POR, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Supply Voltage: 1.15 V ~ 1.35 V Family Name: R8A77800 Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: March 16, 2008 ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793021-R8A77800BNBGV
Series: SuperH SH7780
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-4A
Speed: 400MHz
Package: 449-FBGA
Core Size: 32-Bit
Connectivity: Audio Codec, Memory Card, Serial Sound, SCI, SIO, SPI, SSI
Peripherals: DMA, POR, WDT
Number of I/O: 75
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: External
Supply Voltage: 1.15 V ~ 1.35 V
Family Name: R8A77800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 449-FBGA (21x21)
Introduction Date: March 16, 2008
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R8A77800BNBGV
32-bit Microcontrollers - MCU R8A77800BNBGV
32-bit Microcontrollers - MCU MPU 1.25V 0 ROM PbFree 449-BGA

32-bit Microcontrollers - MCU MPU 1.25V 0 ROM PbFree 449-BGA

Buy Now Datasheet
Microprocessors - R8A77800BNBGV - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
R8A77800BNBGV
Microprocessors R8A77800BNBGV
IC MCU 32BIT ROMLESS 449FBGA

IC MCU 32BIT ROMLESS 449FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 793021-R8A77800BNBGV R8A77800BNBGV R8A77800BNBGV
Product Name Embedded - Embedded - Microcontrollers - R8A77800BNBGV 32-bit Microcontrollers - MCU Microprocessors
Data Bus 32 Bit
Clock Speed 400 MHz 400 MHz
RAM 16 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details