Renesas Electronics Corporation 1.5GHZ Embedded Microprocessor MPU R8A77440HA02BG#UA

Description
IC MPU RZ/G/G1N 1.5GHZ Product overview: R8A77440HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77440HA02BG#U A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RZ/G/G1N 1.5GHZ Product overview: R8A77440HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77440HA02BG#U A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHZ Embedded Microprocessor MPU - 694-R8A77440HA02BG#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-R8A77440HA02BG#UA
1.5GHZ Embedded Microprocessor MPU 694-R8A77440HA02BG#UA
IC MPU RZ/G/G1N 1.5GHZ Product overview: R8A77440HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77440HA02BG#U A can be used for catalog matching and distributor lookup.

IC MPU RZ/G/G1N 1.5GHZ Product overview: R8A77440HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77440HA02BG#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R8A77440HA02BG#UA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R8A77440HA02BG#UA-ND
Microprocessors R8A77440HA02BG#UA-ND
Microprocessor IC RZ/G/G1N 1.5GHz

Microprocessor IC RZ/G/G1N 1.5GHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 973673-R8A77440HA02BG#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
973673-R8A77440HA02BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors 973673-R8A77440HA02BG#UA
Win Source Part Number: 973673-R8A77440HA02B G#UA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/G/G1N Speed: 1.5GHz Package: Tray Standard Package: 40 ECCN: 5A002A REN Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R8A77440HA02BG #UA Base Product Number: R8A77440

Win Source Part Number: 973673-R8A77440HA02BG#UA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/G/G1N
Speed: 1.5GHz
Package: Tray
Standard Package: 40
ECCN: 5A002A REN
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R8A77440HA02BG#UA
Base Product Number: R8A77440

Buy Now Datasheet
Microprocessors - R8A77440HA02BG#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77440HA02BG#UA
Microprocessors R8A77440HA02BG#UA
Microprocessor IC RZ/G/G1N 1.5GHz

Microprocessor IC RZ/G/G1N 1.5GHz

Buy Now
Embedded - Microprocessors - R8A77440HA02BG#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77440HA02BG#UA
Embedded - Microprocessors R8A77440HA02BG#UA
SOC RZ/G1N DUAL CORE A15 SGX544M

SOC RZ/G1N DUAL CORE A15 SGX544M

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77440HA02BG#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77440HA02BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77440HA02BG#UA
IC MPU RZ/G/G1N 1.5GHZ

IC MPU RZ/G/G1N 1.5GHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R8A77440HA02BG#UA R8A77440HA02BG#UA-ND 973673-R8A77440HA02BG#UA R8A77440HA02BG#UA R8A77440HA02BG#UA R8A77440HA02BG#UA
Product Name 1.5GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 980 mV to 1.08 V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Microprocessors - 150-SAM9X75D5M-V/4TBVAO-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details