Renesas Electronics Corporation Microprocessors R8A77430HA02BG#UA

Description
Microprocessor IC RZ/G/G1M 1.5GHz
Request a Quote Datasheet
Description
Microprocessor IC RZ/G/G1M 1.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - R8A77430HA02BG#UA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R8A77430HA02BG#UA-ND
Microprocessors R8A77430HA02BG#UA-ND
Microprocessor IC RZ/G/G1M 1.5GHz

Microprocessor IC RZ/G/G1M 1.5GHz

Buy Now Datasheet
Embedded - Embedded - Microprocessors - R8A77430HA02BG#UA - 986844-R8A77430HA02BG#UA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77430HA02BG#UA
986844-R8A77430HA02BG#UA
Embedded - Embedded - Microprocessors - R8A77430HA02BG#UA 986844-R8A77430HA02BG#UA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986844-R8A77430HA02B G#UA Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986844-R8A77430HA02BG#UA
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
1.5GHZ Embedded Microprocessor MPU - 694-R8A77430HA02BG#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-R8A77430HA02BG#UA
1.5GHZ Embedded Microprocessor MPU 694-R8A77430HA02BG#UA
IC MPU RZ/G/G1M 1.5GHZ Product overview: R8A77430HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77430HA02BG#U A can be used for catalog matching and distributor lookup.

IC MPU RZ/G/G1M 1.5GHZ Product overview: R8A77430HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77430HA02BG#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77430HA02BG#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77430HA02BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77430HA02BG#UA
IC MPU RZ/G/G1M 1.5GHZ

IC MPU RZ/G/G1M 1.5GHZ

Supplier's Site
Embedded - Microprocessors - R8A77430HA02BG#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77430HA02BG#UA
Embedded - Microprocessors R8A77430HA02BG#UA
SOC RZ/G1M DUAL CORE A15 SGX544M

SOC RZ/G1M DUAL CORE A15 SGX544M

Supplier's Site Datasheet
Microprocessors - R8A77430HA02BG#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77430HA02BG#UA
Microprocessors R8A77430HA02BG#UA
Microprocessor IC RZ/G/G1M 1.5GHz

Microprocessor IC RZ/G/G1M 1.5GHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number R8A77430HA02BG#UA-ND 986844-R8A77430HA02BG#UA 694-R8A77430HA02BG#UA R8A77430HA02BG#UA R8A77430HA02BG#UA R8A77430HA02BG#UA
Product Name Microprocessors Embedded - Embedded - Microprocessors - R8A77430HA02BG#UA 1.5GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Clock Speed 1500 MHz 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details